Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
3,733
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0264
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0184
|
3,730
in stock
|
Buy Now | |
Rutronik
from US$0.0130
|
-
|
Buy Now | |
Avnet America
from US$0.0171
|
-
|
Buy Now | |
TTI Europe
from US$0.0141
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
0603 1 pF 50 V â–’0.1 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
CAPACITOR, 1PF, C0G / NP0, 50V, 0603 | element14 |
Cap, 1Pf, 50V, Mlcc, 0603 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 1,0pF 0603 0,1pF 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 1 pF, 50 V, ± 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
1.0PF 50V .10PF 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a 06035A1R0BAT2A?
Additional datasheets, footprints and schematics for 06035A1R0BAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A1R0BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06035A1R0BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A1R0BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06035A1R0BAT2A fall under?
The 06035A1R0BAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 06035A1R0BAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A1R0BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 06035A1R0BAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06035A1R0BAT2A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 06035A1R0BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06035A1R0BAT2A often in real-time on the comparison pages.
What if I can't find stock of 06035A1R0BAT2A?
You can fill out our help required form which you can use to request a quote for 06035A1R0BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.