Status: | Unknown |
---|---|
Series: | CS 060 Series |
RoHS: | Unknown |
Prices starting from US$56.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.74
|
55
in stock
|
Buy Now | |
element14
from US$77.30
|
54
in stock
|
Buy Now | |
Farnell
from US$69.88
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$56.26
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$144.75
|
25
in stock
|
Buy Now | |
Distrelec
from US$84.81
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Voltage Rating VAC | 240V |
---|---|
Output Power | 100W |
External Height - Metric | 110mm |
External Width - Metric | 60mm |
External Depth - Metric | 90mm |
External Height - Imperial | 4.33" |
External Width - Imperial | 2.36" |
External Depth - Imperial | 3.54" |
Product Range | CS 060 Series |
SVHC | No SVHC (15-Jan-2018) |
100w Touch-safe heater | RS |
HEATER, 120-240V AC/DC, 100W, T/SAFE | element14 |
Heater | Transfer Multisort Elektronik |
Touch Safe Heater, 100W, 120+C, 240V | Newark Electronics |
STEGO PTC Heating 90x110x60mm Thermostat | Distrelec |
Where can I find additional details, specifications and documents for a 06010.0-00?
Additional datasheets, footprints and schematics for 06010.0-00 are listed on our Part Details page. You can also find images and similar parts to 06010.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06010.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06010.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06010.0-00 fall under?
The 06010.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06010.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06010.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 06010.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06010.0-00 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 06010.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06010.0-00 often in real-time on the comparison pages.
What if I can't find stock of 06010.0-00?
You can fill out our help required form which you can use to request a quote for 06010.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.