Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 28A |
Rated Voltage | 275V |
No. of Levels | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BASEEFA CEGB CSA DEMKO LLOYDS NEMKO SEV UL |
Colour | Buff |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
External Length / Height | 59.5mm |
External Width | 54mm |
Height | 59.5mm |
Material | Polyamide |
Pitch Spacing | 6mm |
Voltage Rating VAC | 440V |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 0.13mm² |
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG | Farnell |
Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant: Yes |Weidmuller 059006 DK4Q | Newark Electronics |
Where can I find additional details, specifications and documents for a 059006 DK4Q?
Additional datasheets, footprints and schematics for 059006 DK4Q are listed on our Part Details page. You can also find images and similar parts to 059006 DK4Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 059006 DK4Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 059006 DK4Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 059006 DK4Q fall under?
The 059006 DK4Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 059006 DK4Q when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 059006 DK4Q you can contact the distributor directly for product support, shipping queries etc.
Is the 059006 DK4Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 059006 DK4Q have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 059006 DK4Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 059006 DK4Q often in real-time on the comparison pages.
What if I can't find stock of 059006 DK4Q?
You can fill out our help required form which you can use to request a quote for 059006 DK4Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.