Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Prices starting from US$0.0213
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.60
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0213
|
9,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.0260
|
9,850
in stock
|
Buy Now | |
TTI Europe
from US$0.0232
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$15.96
|
4
in stock
|
Buy Now | |
element14
from US$17.56
|
4
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 1 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
Wire Labels&Markers Z-Type RMP/RMS Marker Yellow | Rapid Electronics |
05811901 | TTI Europe |
Cable Marker, Pre Printed, Pvc, White | Newark Electronics |
CABLE MARKER, PRE PRINTED, PVC, WHITE | element14 |
Where can I find additional details, specifications and documents for a 05811901?
Additional datasheets, footprints and schematics for 05811901 are listed on our Part Details page. You can also find images and similar parts to 05811901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05811901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05811901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05811901 fall under?
The 05811901 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 05811901 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05811901 you can contact the distributor directly for product support, shipping queries etc.
Is the 05811901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05811901 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 05811901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05811901 often in real-time on the comparison pages.
What if I can't find stock of 05811901?
You can fill out our help required form which you can use to request a quote for 05811901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.