Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Marker Type | Push On Pre Printed |
---|---|
Legend | Z |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
CABLE MARKER, PRE PRINTED, PVC, YELLOW | Farnell |
Cable Marker, Pre Printed, Pvc, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 05811435?
Additional datasheets, footprints and schematics for 05811435 are listed on our Part Details page. You can also find images and similar parts to 05811435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05811435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05811435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05811435 fall under?
The 05811435 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 05811435 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05811435 you can contact the distributor directly for product support, shipping queries etc.
Is the 05811435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05811435 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 05811435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05811435 often in real-time on the comparison pages.
What if I can't find stock of 05811435?
You can fill out our help required form which you can use to request a quote for 05811435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.