Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 1mA |
Meter Size/Dimensions | 2.69" x 1.63" |
Panel Cutout Diameter | 56.39mm |
Scale Length | 45.7mm |
RoHS Compliant | NA |
Dc Milliammeter | Newark Electronics |
Panel Meter, Ammeter, E-mech, Analog, Range 0-1mADC, Stud, Dim 1.39"Hx2.18"Dia. | Simpson 05580 | RS Americas |
Where can I find additional details, specifications and documents for a 05580?
Additional datasheets, footprints and schematics for 05580 are listed on our Part Details page. You can also find images and similar parts to 05580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05580 fall under?
The 05580 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 05580 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05580 you can contact the distributor directly for product support, shipping queries etc.
Is the 05580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05580 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 05580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05580 often in real-time on the comparison pages.
What if I can't find stock of 05580?
You can fill out our help required form which you can use to request a quote for 05580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.