Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0528-001-5005-AS,
0528-001-5005-L, 0528-001-5005-LS, 0528-001-5005-E, ZPF000000000131513, 0528-001-5005-LD |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
No stock
|
Buy Now | |
TTI Europe
from US$3.76
|
2,265
in stock
|
Buy Now | |
Boersig
from US$2.72
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$3.79
|
209
in stock
|
Buy Now | |
Distrelec
from US$5.05
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
96
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
94
in stock
|
Buy Now | |
RS Americas
from US$9.36
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
90
in stock
|
Buy Now | |
element14
from US$5.04
|
-
|
Buy Now | |
TE Store
from US$3.73
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 50 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 90 |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Connectors 90 DEG. BACKSHELL 50P PLUG | Rapid Electronics |
TE Connectivity Backshell Black IP6K9K Diameter 0.0000 - 17.0000 mm DRC Series | Distrelec |
Backshell, Plug, 90 Deg, Pa, Black | Newark Electronics |
Backshell, Black, IP6K9K, Diameter 0.0000 - 17.0000 mm, DRC Series | TE Connectivity 0528-001-5005 | RS Americas |
Connector Accessory, Backshell, AMP DRC Series Size 20 Rectangular Connectors, DRC | Avnet Abacus |
BACKSHELL, PLUG, 90 DEG, PA, BLACK | element14 |
BKSHL, 50P, BLK, PLG, RA, NW 17 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 50 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 50 | Deutsch Drc Backshell | Part Number: 0528-001-5005 | Internal Number: 0528-001-5005 | Alias Number: 0528-001-5005-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0528-001-5005?
Additional datasheets, footprints and schematics for 0528-001-5005 are listed on our Part Details page. You can also find images and similar parts to 0528-001-5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0528-001-5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0528-001-5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0528-001-5005 fall under?
The 0528-001-5005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 0528-001-5005 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0528-001-5005 you can contact the distributor directly for product support, shipping queries etc.
Is the 0528-001-5005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0528-001-5005 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 0528-001-5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0528-001-5005 often in real-time on the comparison pages.
What if I can't find stock of 0528-001-5005?
You can fill out our help required form which you can use to request a quote for 0528-001-5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.