Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 51mm |
External Depth | 25mm |
Flow Rate - Metric | 0.2m³/min |
Flow Rate - Imperial | 7.1cu.ft/min |
Noise Rating | 39dB |
Bearing Type | Ball |
Fan Blower, 51Mm, 12Vdc, 7.1Cfm, 39Db Rohs Compliant: Yes |Nmb Technologies 05125GS-12N-AA-D0 | Newark Electronics |
FAN BLOWER, 51MM, 12VDC, 7.1CFM, 39DB | element14 |
Blowers & Centrifugal Fans DC Blower, 51x25mm, 12VDC, 7.4CFM, Ball Bearing, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 05125GS-12N-AA-D0?
Additional datasheets, footprints and schematics for 05125GS-12N-AA-D0 are listed on our Part Details page. You can also find images and similar parts to 05125GS-12N-AA-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05125GS-12N-AA-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05125GS-12N-AA-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05125GS-12N-AA-D0 fall under?
The 05125GS-12N-AA-D0 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 05125GS-12N-AA-D0 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05125GS-12N-AA-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the 05125GS-12N-AA-D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05125GS-12N-AA-D0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 05125GS-12N-AA-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05125GS-12N-AA-D0 often in real-time on the comparison pages.
What if I can't find stock of 05125GS-12N-AA-D0?
You can fill out our help required form which you can use to request a quote for 05125GS-12N-AA-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.