Status: | Unknown |
---|---|
Series: | MD Series |
RoHS: | Unknown |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
55
in stock
|
Buy Now | |
element14
from US$5.66
|
55
in stock
|
Buy Now | |
Farnell
from US$5.98
|
55
in stock
|
Buy Now | |
Distrelec
from US$6.05
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$7.40
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 50µF |
---|---|
Product Range | MD Series |
Voltage Rating | 260VAC |
Capacitor Terminals | Quick Connect Snap-In |
Capacitance Tolerance | +25% -0% |
dv/dt Rating | - |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Case Style | Can |
Height | 75mm |
Diameter | 39mm |
Stud Size - Metric | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lifetime @ Temperature | 500 hours @ 70°C |
Voltage Rating VAC | 260V |
Cap, 50Μf, 260Vac, Alu Elec | Newark Electronics |
CAP, 50µF, 260VAC, ALU ELEC | element14 |
Capacitor Motor Start MD 260VAC 50uF | RS |
KEMET Motor Capacitor, 50uF, 260V, Aluminium, Quick Connect | Distrelec |
Capacitors & Motor Run Capacitors 05.0PF 260V | Rapid Electronics |
Cap Aluminum 50uF 260VAC 0% to 25% (38 X 75mm) Quick Connect Aluminum Cylindrical Can 500 hr 70�C Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 050MD26AAMA1STD?
Additional datasheets, footprints and schematics for 050MD26AAMA1STD are listed on our Part Details page. You can also find images and similar parts to 050MD26AAMA1STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 050MD26AAMA1STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 050MD26AAMA1STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 050MD26AAMA1STD fall under?
The 050MD26AAMA1STD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 050MD26AAMA1STD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 050MD26AAMA1STD you can contact the distributor directly for product support, shipping queries etc.
Is the 050MD26AAMA1STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 050MD26AAMA1STD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 050MD26AAMA1STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 050MD26AAMA1STD often in real-time on the comparison pages.
What if I can't find stock of 050MD26AAMA1STD?
You can fill out our help required form which you can use to request a quote for 050MD26AAMA1STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.