Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 1.6mm |
No. of Mating Cycles | 10000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 1.1mm |
Voltage Rating VAC | 5V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Memory Card/Tape/Reel Rohs Compliant: Yes |Kyocera Avx 045138008100858+ | Newark Electronics |
CONNECTOR, MICRO SD CARD | Farnell |
Where can I find additional details, specifications and documents for a 045138008100858+?
Additional datasheets, footprints and schematics for 045138008100858+ are listed on our Part Details page. You can also find images and similar parts to 045138008100858+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 045138008100858+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 045138008100858+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 045138008100858+ fall under?
The 045138008100858+ is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 045138008100858+ when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 045138008100858+ you can contact the distributor directly for product support, shipping queries etc.
Is the 045138008100858+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 045138008100858+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 045138008100858+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 045138008100858+ often in real-time on the comparison pages.
What if I can't find stock of 045138008100858+?
You can fill out our help required form which you can use to request a quote for 045138008100858+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.