Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Socket |
Voltage Rating | 250V |
Current Rating | 16A |
Connector Mounting | DIN Rail Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Screw |
Power Socket, 10A/16A, 250V, 2P+E | Newark Electronics |
POWER SOCKET, 10A/16A, 250V, 2P+E | element14 |
Where can I find additional details, specifications and documents for a 04280?
Additional datasheets, footprints and schematics for 04280 are listed on our Part Details page. You can also find images and similar parts to 04280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04280 fall under?
The 04280 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04280 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04280 you can contact the distributor directly for product support, shipping queries etc.
Is the 04280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04280 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 04280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04280 often in real-time on the comparison pages.
What if I can't find stock of 04280?
You can fill out our help required form which you can use to request a quote for 04280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.