Status: | Unknown |
---|---|
Series: | POLY-FUSE LoRho Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | POLY-FUSE LoRho Series |
Holding Current | 100mA |
Tripping Current | 300mA |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
FUSE, RESETTABLE PTC, 6VDC, 0.1A, SMD | element14 |
Fuse, Resettable Ptc, 6Vdc, 100Ma, Smd | Newark Electronics |
PTC 6V POLYFUSE SURF MOUNT 0402 SL .100A | Future Electronics |
Where can I find additional details, specifications and documents for a 0402L010SLKR?
Additional datasheets, footprints and schematics for 0402L010SLKR are listed on our Part Details page. You can also find images and similar parts to 0402L010SLKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402L010SLKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402L010SLKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402L010SLKR fall under?
The 0402L010SLKR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0402L010SLKR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402L010SLKR you can contact the distributor directly for product support, shipping queries etc.
Is the 0402L010SLKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402L010SLKR have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 0402L010SLKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402L010SLKR often in real-time on the comparison pages.
What if I can't find stock of 0402L010SLKR?
You can fill out our help required form which you can use to request a quote for 0402L010SLKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.