Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0141
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0295
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,550
in stock
|
Buy Now | |
element14
from US$0.11
|
1,800
in stock
|
Buy Now | |
Rutronik
from US$0.0141
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 180pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 180 pF, 50 V, ± 1%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Cap, 180Pf, 50V, Mlcc, 0402 | Newark Electronics |
CAP, 180PF, 50V, MLCC, 0402 | element14 |
KC 180pF 0402 1% 50V NP0 | Rutronik |
0402 180 pF 50 V â–’1 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 04025A181FAT2A?
Additional datasheets, footprints and schematics for 04025A181FAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A181FAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A181FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A181FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A181FAT2A fall under?
The 04025A181FAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025A181FAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A181FAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A181FAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04025A181FAT2A have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 04025A181FAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A181FAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A181FAT2A?
You can fill out our help required form which you can use to request a quote for 04025A181FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.