Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0047
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0086
|
6,245
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0059
|
9,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,245
in stock
|
Buy Now | |
element14
from US$0.0470
|
6,245
in stock
|
Buy Now | |
Avnet America
from US$0.0047
|
-
|
Buy Now | |
TTI Europe
from US$0.0049
|
-
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
0402 330 pF 50 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 04025C331JAT2A | Newark Electronics |
CAP, 330PF, 50V, 5%, X7R, 0402 | element14 |
Multilayer Ceramic Capacitor, 330 pF, 50 V, ± 5%, X7R, 0402 [1005 Metric] | Avnet America |
330PF 50V 5% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04025C331JAT2A?
Additional datasheets, footprints and schematics for 04025C331JAT2A are listed on our Part Details page. You can also find images and similar parts to 04025C331JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025C331JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025C331JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025C331JAT2A fall under?
The 04025C331JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025C331JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025C331JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025C331JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025C331JAT2A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04025C331JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025C331JAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025C331JAT2A?
You can fill out our help required form which you can use to request a quote for 04025C331JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.