Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
55
in stock
|
Buy Now | |
Conrad
from US$8.55
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
36
in stock
|
Buy Now | |
element14
from US$9.08
|
36
in stock
|
Buy Now | |
Farnell
from US$4.89
|
36
in stock
|
Buy Now | |
RS Americas
from US$4.86
|
33
in stock
|
Buy Now | |
Rutronik
from US$4.79
|
-
|
Buy Now | |
Toby Electronics
from US$4.31
|
-
|
Buy Now |
Accessory Type | Cap |
---|---|
For Use With | Circular Connectors |
Connector Body Material | Brass Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Material | Brass |
Dust cap for plugs | RS |
Protective cover for plug series 031.., 033.., SFV, SGR, SGV, SV and WSV | Conrad |
Dust Cap/Cover, Plug, Cap, Circular Connectors, Brass Body Rohs Compliant: Yes |Lumberg 0383 | Newark Electronics |
CAP, PROTECTIVE, FOR PLUGS | element14 |
Metal Cap For Male W/Chain | Lumberg 0383 | RS Americas |
PROTECTION CAP WITH CHAIN | Rutronik |
Where can I find additional details, specifications and documents for a 0383?
Additional datasheets, footprints and schematics for 0383 are listed on our Part Details page. You can also find images and similar parts to 0383 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0383 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0383 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0383 fall under?
The 0383 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0383 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0383 you can contact the distributor directly for product support, shipping queries etc.
Is the 0383 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0383 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0383.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0383 often in real-time on the comparison pages.
What if I can't find stock of 0383?
You can fill out our help required form which you can use to request a quote for 0383 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.