Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Screw |
Rated Current | 66A |
Rated Voltage | 690V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BASEEFA CEGB CSA DEMKO LLOYDS NEMKO SEV UL |
Colour | Buff |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
External Length / Height | 50mm |
External Width | 50mm |
Height | 50mm |
Material | Polyamide |
Pitch Spacing | 12mm |
Voltage Rating VAC | 750V |
Wire Area Size Max | 16mm² |
Wire Area Size Min | 3.31mm² |
Din Rail Mount Terminal Block, 2, 690 V, 66 A, 12 Awg, 4 Awg, 16 Mm Rohs Compliant: Yes |Weidmuller 038066 SAK16/35 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG | element14 |
Where can I find additional details, specifications and documents for a 038066 SAK16/35?
Additional datasheets, footprints and schematics for 038066 SAK16/35 are listed on our Part Details page. You can also find images and similar parts to 038066 SAK16/35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 038066 SAK16/35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 038066 SAK16/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 038066 SAK16/35 fall under?
The 038066 SAK16/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 038066 SAK16/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 038066 SAK16/35 you can contact the distributor directly for product support, shipping queries etc.
Is the 038066 SAK16/35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 038066 SAK16/35 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 038066 SAK16/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 038066 SAK16/35 often in real-time on the comparison pages.
What if I can't find stock of 038066 SAK16/35?
You can fill out our help required form which you can use to request a quote for 038066 SAK16/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.