Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BASEEFA CEGB CSA DEMKO LLOYDS NEMKO SEV UL |
Colour | Beige |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
External Length / Height | 40mm |
External Width | 45mm |
Height | 40mm |
Material | Polyamide |
Pitch Spacing | 6mm |
Voltage Rating VAC | 750V |
Wire Area Size Max | 5.26mm² |
Wire Area Size Min | 0.13mm² |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Terminal Block, Din Rail, 2 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 038046 SAK2.5/35?
Additional datasheets, footprints and schematics for 038046 SAK2.5/35 are listed on our Part Details page. You can also find images and similar parts to 038046 SAK2.5/35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 038046 SAK2.5/35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 038046 SAK2.5/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 038046 SAK2.5/35 fall under?
The 038046 SAK2.5/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 038046 SAK2.5/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 038046 SAK2.5/35 you can contact the distributor directly for product support, shipping queries etc.
Is the 038046 SAK2.5/35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 038046 SAK2.5/35 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 038046 SAK2.5/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 038046 SAK2.5/35 often in real-time on the comparison pages.
What if I can't find stock of 038046 SAK2.5/35?
You can fill out our help required form which you can use to request a quote for 038046 SAK2.5/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.