Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
70,019
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
23,339
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.289mm |
Terminal Plating | Gold |
Overall Length | 6.858mm |
Length - Below Flange | 6.401mm |
Product Range | - |
MMX0373-0-15-15-34-27-10-0 | Heilind Electronics |
0373 Series 1 Position 6.85 mm Gold Plated Press Fit Straight Receptacle | Future Electronics |
Terminal, Turret, 1.289Mm, Non-Insulated | Newark Electronics |
Probe | RS Americas |
TERMINAL, TURRET, 1.289MM, NON-INSULATED | element14 |
Headers & Wire Housings 10u AU OVER NI 34 CON | Sager |
Where can I find additional details, specifications and documents for a 0373-0-15-15-34-27-10-0?
Additional datasheets, footprints and schematics for 0373-0-15-15-34-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 0373-0-15-15-34-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0373-0-15-15-34-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0373-0-15-15-34-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0373-0-15-15-34-27-10-0 fall under?
The 0373-0-15-15-34-27-10-0 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0373-0-15-15-34-27-10-0 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0373-0-15-15-34-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0373-0-15-15-34-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0373-0-15-15-34-27-10-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 0373-0-15-15-34-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0373-0-15-15-34-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 0373-0-15-15-34-27-10-0?
You can fill out our help required form which you can use to request a quote for 0373-0-15-15-34-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.