Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 3.175mm |
Cable Diameter Max | 6.35mm |
Cable Gland Material | Zinc Alloy |
Gland Colour | Metallic |
IP / NEMA Rating | - |
Cable Gland, Zinc Alloy, 3.175Mm-6.35Mm | Newark Electronics |
Liquidtight Strain Relief Cord Connector, 1/2" Straight, Die Cast Zinc | T&B LiquidTight Fittings by ABB 035-72775-1 | RS Americas |
CABLE GLAND, ZINC ALLOY, 3.175MM-6.35MM | element14 |
Circular MIL Spec Tools, Hardware & Accessories | Sager |
Where can I find additional details, specifications and documents for a 035-72775-1?
Additional datasheets, footprints and schematics for 035-72775-1 are listed on our Part Details page. You can also find images and similar parts to 035-72775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 035-72775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 035-72775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 035-72775-1 fall under?
The 035-72775-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 035-72775-1 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 035-72775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 035-72775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 035-72775-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 035-72775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 035-72775-1 often in real-time on the comparison pages.
What if I can't find stock of 035-72775-1?
You can fill out our help required form which you can use to request a quote for 035-72775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.