Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Circular Connector, Rcpt, 6Pos, Flange | Newark Electronics |
Flange chassis plug with threaded joint, for front mounting | RS Americas |
PLUG, FLANGE CHASSIS, SWUM, 6P | Farnell |
Where can I find additional details, specifications and documents for a 0318-2 06-1?
Additional datasheets, footprints and schematics for 0318-2 06-1 are listed on our Part Details page. You can also find images and similar parts to 0318-2 06-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0318-2 06-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0318-2 06-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0318-2 06-1 fall under?
The 0318-2 06-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0318-2 06-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0318-2 06-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0318-2 06-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0318-2 06-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 0318-2 06-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0318-2 06-1 often in real-time on the comparison pages.
What if I can't find stock of 0318-2 06-1?
You can fill out our help required form which you can use to request a quote for 0318-2 06-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.