Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
145
in stock
|
Buy Now | |
element14
from US$4.30
|
201
in stock
|
Buy Now | |
Farnell
from US$3.65
|
201
in stock
|
Buy Now | |
Conrad
from US$6.83
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.90
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
74
in stock
|
Buy Now | |
Rutronik
from US$4.34
|
-
|
Buy Now | |
RS Americas
from US$5.90
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
PLUG, PANEL MOUNT, 3WAY | element14 |
Chassis plug,DIN,IP68,3way | RS |
Lumberg products provides for the different devices in daily life for reliable electrical connections This round plug connector with screw caps provides for secure connection despite of simple mounting Suitable for signal and load currents up to 5 A. Plug compatible to IEC 60130-9 | Conrad |
Connector: M16 | Transfer Multisort Elektronik |
Circular Connector, 3Pos, Rcpt, Panel | Newark Electronics |
03P CHASSIS PLUG IP68 M16 0314 | Rutronik |
Connector, Circular, 3, 0.75, 5 A, 250 VAC, 1013 Ohms, 2 pF (Approx.), -40 C | Lumberg 0314 03 | RS Americas |
Where can I find additional details, specifications and documents for a 0314 03?
Additional datasheets, footprints and schematics for 0314 03 are listed on our Part Details page. You can also find images and similar parts to 0314 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0314 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0314 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0314 03 fall under?
The 0314 03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0314 03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0314 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 0314 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0314 03 have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 0314 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0314 03 often in real-time on the comparison pages.
What if I can't find stock of 0314 03?
You can fill out our help required form which you can use to request a quote for 0314 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.