Status: | Unknown |
---|---|
Series: | DL Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
2,659
in stock
|
Buy Now | |
PEI-Genesis
from US$0.86
|
44,215
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.51
|
3,360
in stock
|
Buy Now | |
element14
from US$1.88
|
2,659
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
1,965
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
1,965
in stock
|
Buy Now | |
Heilind Electronics
from US$2.51
|
1,866
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
234
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DL Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (20-Jun-2016) |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 030-7380-001?
Additional datasheets, footprints and schematics for 030-7380-001 are listed on our Part Details page. You can also find images and similar parts to 030-7380-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-7380-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-7380-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-7380-001 fall under?
The 030-7380-001 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 030-7380-001 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-7380-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-7380-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030-7380-001 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, element14, Farnell and Rapid Electronics have stock available or on a lead time for 030-7380-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-7380-001 often in real-time on the comparison pages.
What if I can't find stock of 030-7380-001?
You can fill out our help required form which you can use to request a quote for 030-7380-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.