Status: | Unknown |
---|---|
Series: | Standard .093" 1292 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
87
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
32,963
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,214
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
5,494
in stock
|
Buy Now | |
element14
from US$0.27
|
5,054
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,560
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
177
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
4
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | Standard .093" 1292 Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
No. of Rows | 3Rows |
093 PWR CONN PLUG FREE HNG 9CK | Heilind Electronics |
CONNECTOR HOUSING, PLUG, 9POS | element14 |
093 Pwr Conn Plug Free Hng 9Ckt Rohs Compliant: Yes |Molex 03-09-2092 | Newark Electronics |
2.36MM PIN & SOCKET 9 CIRCUITS | TTI Europe |
Molex Housing, Plug, Poles - 9, Rows - 3 | Distrelec |
2.36mm,housing,plug,free hang,3row,9way | RS |
TERMINAL HOUSE STD PLUG W/O MOUNT EAR 9CIRCUITS | Molex Incorporated 03-09-2092 | RS Americas |
Conn Housing PL 9 POS 5.03mm Crimp ST Bag | Avnet America |
Plug Pin or Socket Housing 9P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 03-09-2092?
Additional datasheets, footprints and schematics for 03-09-2092 are listed on our Part Details page. You can also find images and similar parts to 03-09-2092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2092 fall under?
The 03-09-2092 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2092 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2092 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2092 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 03-09-2092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2092 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2092?
You can fill out our help required form which you can use to request a quote for 03-09-2092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.