Status: | Unknown |
---|---|
Series: | Standard .093" 1396 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
9,687
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
81,960
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
42,400
in stock
|
Buy Now | |
element14
from US$0.14
|
9,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,295
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
7,066
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
733
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
257
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
233
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Product Range | Standard .093" 1396 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
No. of Rows | 1Rows |
093 PWR CONN RCPT FREE HSG 3CK | Heilind Electronics |
Boîtier femelle 2,36mm 1rangée 3contacts | RS |
CONNECTOR HOUSING, RCPT, 3POS | element14 |
Connector Housing, Rcpt, 3Pos | Newark Electronics |
.093 PIN & SOCKET RECEPT | TTI Europe |
Housing Receptacle 5.03mm 3 Way 1 Row Straight Free Hanging Female | Molex Incorporated 03-09-1032 | RS Americas |
Molex Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
Conn Housing RCP 3 POS 5.03mm Crimp ST Bag | Avnet America |
Receptacle Pin or Socket Housing 3P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 03-09-1032?
Additional datasheets, footprints and schematics for 03-09-1032 are listed on our Part Details page. You can also find images and similar parts to 03-09-1032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1032 fall under?
The 03-09-1032 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1032 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1032 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1032 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for 03-09-1032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1032 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1032?
You can fill out our help required form which you can use to request a quote for 03-09-1032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.