Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
025633N001,
9-1190198-6 |
Material Systems Code | 30 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Code | 50 |
Adhesive Pre-Coat | No |
Lipped | Yes |
Molded Part Shape Code | 202 |
Adhesive Options | /86 Precoat |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Heat Shrink Boot Viton Straight Black | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 025633N001?
Additional datasheets, footprints and schematics for 025633N001 are listed on our Part Details page. You can also find images and similar parts to 025633N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 025633N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 025633N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 025633N001 fall under?
The 025633N001 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 025633N001 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 025633N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 025633N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 025633N001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 025633N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 025633N001 often in real-time on the comparison pages.
What if I can't find stock of 025633N001?
You can fill out our help required form which you can use to request a quote for 025633N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.