Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$131.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$181.44
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$179.91
|
4
in stock
|
Buy Now | |
element14
from US$156.83
|
4
in stock
|
Buy Now | |
TE Store
from US$205.30
|
2
in stock
|
Buy Now | |
Avnet America
from US$145.35
|
-
|
Buy Now | |
RS Americas
from US$250.02
|
-
|
Buy Now | |
TTI Europe
from US$147.82
|
-
|
Buy Now | |
Richardson RFPD
from US$131.98
|
-
|
Buy Now | |
Sager
from US$150.55
|
-
|
Buy Now |
Transducer Function | Linear Position |
---|---|
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Output Impedance | 5kohm |
LVDT Type | AC |
Transducer Output Type | Voltage |
RoHS Compliant | Yes |
Lvdt, Ac, Linear Motion, 5 Kohm | Newark Electronics |
LVDT HR 100 ASSY Linearity Error (Full Range): ±.25 % Case Material: Stainless Steel Product Diameter: .812 in Product Shape: Cylindrical Supply Voltage Range: 3 V ±.25 % Stainless Steel .812" Cylindrical | General Purpose Lvdt | Part Number: 02560390-000 | Internal Number: 02560390-000 | TE Connectivity | TE Store |
Linear Type Position Sensor 1000G Shock 3V | Avnet America |
LVDT HR 100 ASSY | TE Connectivity 02560390-000 | RS Americas |
LVDT HR 100 ASSY | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors LVDT HR 100 ASSY | Sager |
Where can I find additional details, specifications and documents for a 02560390-000?
Additional datasheets, footprints and schematics for 02560390-000 are listed on our Part Details page. You can also find images and similar parts to 02560390-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02560390-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02560390-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02560390-000 fall under?
The 02560390-000 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Linear Displacement Sensors.
Can I view similar or alternative parts?
You can view similar parts to 02560390-000 when available in the Linear Displacement Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02560390-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 02560390-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02560390-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 02560390-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02560390-000 often in real-time on the comparison pages.
What if I can't find stock of 02560390-000?
You can fill out our help required form which you can use to request a quote for 02560390-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.