Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$145.14
|
2
in stock
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 10A |
Meter Size/Dimensions | 1.76" x 1.75" x 1.27" |
Panel Cutout Diameter | 39.37mm |
Scale Length | 38.1mm |
RoHS Compliant | NA |
Dc Ammeter | Newark Electronics |
Where can I find additional details, specifications and documents for a 02435?
Additional datasheets, footprints and schematics for 02435 are listed on our Part Details page. You can also find images and similar parts to 02435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02435 fall under?
The 02435 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 02435 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02435 you can contact the distributor directly for product support, shipping queries etc.
Is the 02435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02435 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02435 often in real-time on the comparison pages.
What if I can't find stock of 02435?
You can fill out our help required form which you can use to request a quote for 02435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.