Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 2A |
Accuracy | +/-2 % |
Current Meter Range | 0-2 A |
Display Accuracy ± | 2% |
Meter Movement | Annular Self-Shielding |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
ANALOG METER, 1212C-0-2 DCA 1.5 UL WV | Simpson 02432 | RS Americas |
Where can I find additional details, specifications and documents for a 02432?
Additional datasheets, footprints and schematics for 02432 are listed on our Part Details page. You can also find images and similar parts to 02432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02432 fall under?
The 02432 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 02432 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02432 you can contact the distributor directly for product support, shipping queries etc.
Is the 02432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02432 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 02432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02432 often in real-time on the comparison pages.
What if I can't find stock of 02432?
You can fill out our help required form which you can use to request a quote for 02432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.