Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 0.2mm |
---|---|
Tip / Nozzle Style | Pencil |
For Use With | ANALOG 20 A DIGITAL 2000 A MICRO-CON 60 iA Soldering Irons |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 72.5mm |
Operating Temperature Max | 450°C |
Tip / Nozzle Length | 72.5mm |
Tip Size | 0.2mm |
Long life soldering tip 0.2mm | RS |
Soldering Iron Tip, Pencil, 0.2 Mm Rohs Compliant: Na |Ersa 0212SDLF/SB | Newark Electronics |
TIP, SOLDERING, LF-ERSADUR, PB-FREE | element14 |
Where can I find additional details, specifications and documents for a 0212SDLF/SB?
Additional datasheets, footprints and schematics for 0212SDLF/SB are listed on our Part Details page. You can also find images and similar parts to 0212SDLF/SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0212SDLF/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0212SDLF/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0212SDLF/SB fall under?
The 0212SDLF/SB is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0212SDLF/SB when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0212SDLF/SB you can contact the distributor directly for product support, shipping queries etc.
Is the 0212SDLF/SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0212SDLF/SB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0212SDLF/SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0212SDLF/SB often in real-time on the comparison pages.
What if I can't find stock of 0212SDLF/SB?
You can fill out our help required form which you can use to request a quote for 0212SDLF/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.