Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 0.2mm |
---|---|
Tip / Nozzle Style | 40° Pencil |
For Use With | Micro Tool Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 4mm |
Length | 72mm |
Operating Temperature Max | 450°C |
Tip / Nozzle Length | 72mm |
Tip Size | 0.2mm |
Soldering Iron Tip, 40 Pencil, 0.2 Mm Rohs Compliant: Na |Ersa 0212RD | Newark Electronics |
TIP, SOLDERING, 0.2MM | element14 |
Where can I find additional details, specifications and documents for a 0212RD?
Additional datasheets, footprints and schematics for 0212RD are listed on our Part Details page. You can also find images and similar parts to 0212RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0212RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0212RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0212RD fall under?
The 0212RD is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0212RD when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0212RD you can contact the distributor directly for product support, shipping queries etc.
Is the 0212RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0212RD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0212RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0212RD often in real-time on the comparison pages.
What if I can't find stock of 0212RD?
You can fill out our help required form which you can use to request a quote for 0212RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.