Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Product Range | har-bus 64 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Current Rating | 1A |
Contact, Socket 28-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET 28-20AWG, CRIMP | element14 |
DIN 41612 Connectors Crimp Contacts PL1 Loose Piece | Future Electronics |
har-bus 64 female crimp contacts PL1 - individual | HARTING 02050001513 | RS Americas |
DIN-SIGNAL HARBUS64,C,F | TTI Europe |
Where can I find additional details, specifications and documents for a 02050001513?
Additional datasheets, footprints and schematics for 02050001513 are listed on our Part Details page. You can also find images and similar parts to 02050001513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02050001513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02050001513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02050001513 fall under?
The 02050001513 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02050001513 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02050001513 you can contact the distributor directly for product support, shipping queries etc.
Is the 02050001513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02050001513 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 02050001513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02050001513 often in real-time on the comparison pages.
What if I can't find stock of 02050001513?
You can fill out our help required form which you can use to request a quote for 02050001513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.