Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0021
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0039
|
7,170,000
in stock
|
Buy Now | |
Avnet America
from US$0.0032
|
2,145,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0043
|
1,455,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
2,103
in stock
|
Buy Now | |
element14
from US$0.0074
|
2,103
in stock
|
Buy Now | |
Farnell
from US$0.0080
|
2,103
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0021
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | AVX 0201 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +85°C |
0201 1 uF 6.3 V ▒20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 6.3 V, ± 20%, X5R, 0201 [0603 Metric] | Avnet America |
1.0UF 6.3V 20% 0201 | TTI Europe |
Ceramic Capacitor, 1Uf, 6.3V, X5R, 20%, Smd | Newark Electronics |
CAP, 1µF, 6.3V, 20%, X5R, 0201 | element14 |
KC 1,0µF 0201 20% 6,3V X5R | Rutronik |
SMD MLCC 0201 X5R 6.3V 1uF 20% | RS |
Where can I find additional details, specifications and documents for a 02016D105MAT2A?
Additional datasheets, footprints and schematics for 02016D105MAT2A are listed on our Part Details page. You can also find images and similar parts to 02016D105MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02016D105MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016D105MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02016D105MAT2A fall under?
The 02016D105MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02016D105MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02016D105MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02016D105MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02016D105MAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 02016D105MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02016D105MAT2A often in real-time on the comparison pages.
What if I can't find stock of 02016D105MAT2A?
You can fill out our help required form which you can use to request a quote for 02016D105MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.