Status: | Unknown |
---|---|
Series: | T, M, C |
RoHS: | Unknown |
Small size - conformally coated |
Wide resistance range |
Available in 4 different R-T curves |
Application Notes |
---|
Application Note |
Datasheet |
---|
T, M, C |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTC thermistors,1M1002-A8 E06 e3 | Vishay Dale 01M1002SFA8 | RS Americas |
Thermistor NTC 10000Ohm 2-Pin Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 01M1002SFA8?
Additional datasheets, footprints and schematics for 01M1002SFA8 are listed on our Part Details page. You can also find images and similar parts to 01M1002SFA8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01M1002SFA8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01M1002SFA8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01M1002SFA8 fall under?
The 01M1002SFA8 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 01M1002SFA8 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01M1002SFA8 you can contact the distributor directly for product support, shipping queries etc.
Is the 01M1002SFA8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01M1002SFA8 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 01M1002SFA8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01M1002SFA8 often in real-time on the comparison pages.
What if I can't find stock of 01M1002SFA8?
You can fill out our help required form which you can use to request a quote for 01M1002SFA8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.