Status: | Unknown |
---|---|
Series: | LS-1950 Series |
RoHS: | Unknown |
Operating Pressure Max | 750psi |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | - |
Product Range | LS-1950 Series |
Body Material | Stainless Steel |
Connection Size | 1/4" |
Float Material | 316 Stainless Steel |
Switch, Level, NO(Reversible), 316SS, Vert., SPST, 1/4 NPT MALE, 18AWG 24" Poly | Gems Sensors 01950 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Switch Level NO Rev SPST 1/4 NPT M 18AWG | RS |
Where can I find additional details, specifications and documents for a 01950?
Additional datasheets, footprints and schematics for 01950 are listed on our Part Details page. You can also find images and similar parts to 01950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01950 fall under?
The 01950 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01950 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01950 you can contact the distributor directly for product support, shipping queries etc.
Is the 01950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01950 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 01950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01950 often in real-time on the comparison pages.
What if I can't find stock of 01950?
You can fill out our help required form which you can use to request a quote for 01950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.