Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.23
|
7
in stock
|
Buy Now | |
Distrelec
from US$8.24
|
32
in stock
|
Buy Now | |
element14
from US$7.96
|
30
in stock
|
Buy Now | |
Farnell
from US$7.49
|
30
in stock
|
Buy Now | |
RS Americas
from US$129.78
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$8.79
|
-
|
Buy Now | |
Sager
from US$5.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 01 Series Pushbutton Switches |
---|---|
Product Range | - |
EAO Mounting spanner 31 Series 16mm Indicators | Distrelec |
MOUNTING TOOL, PUSHBUTTON SWITCH | element14 |
Mounting tool | RS |
Mounting Wrench | Newark Electronics |
Switch Hardware MOUNT wrench | Sager |
Montageschlüssel | Boersig |
Status: | Unknown |
---|---|
Series: | LS-1900 Series |
RoHS: | Compliant |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Stainless Steel |
Product Range | LS-1900 Series |
Body Material | Stainless Steel |
Connection Size | 1/4" |
Float Material | Buna N |
Port Style | NPT |
RoHS Compliant | Yes |
Switch, Level, NO(Reversible), 316SS, Vert., SPST, 1/4 NPT MALE, 18AWG 24" Poly | Gems Sensors 01907 | RS Americas |
Where can I find additional details, specifications and documents for a 01-907?
Additional datasheets, footprints and schematics for 01-907 are listed on our Part Details page. You can also find images and similar parts to 01-907 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-907 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-907 fall under?
The 01-907 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-907 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-907 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-907 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-907 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS Americas and RS have stock available or on a lead time for 01-907.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-907 often in real-time on the comparison pages.
What if I can't find stock of 01-907?
You can fill out our help required form which you can use to request a quote for 01-907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.