Status: | Unknown |
---|---|
Series: | LS-1900 Series |
RoHS: | Compliant |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Brass |
Product Range | LS-1900 Series |
Operating Pressure Range | 0psi to 150psi |
RoHS Compliant | Yes |
Switch, Level, NO(Reversible), Brass, Vert., SPST, 1/4 NPT MALE, 18AWG 24" Poly | Gems Sensors 01901 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 01901?
Additional datasheets, footprints and schematics for 01901 are listed on our Part Details page. You can also find images and similar parts to 01901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01901 fall under?
The 01901 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01901 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01901 you can contact the distributor directly for product support, shipping queries etc.
Is the 01901 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01901 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 01901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01901 often in real-time on the comparison pages.
What if I can't find stock of 01901?
You can fill out our help required form which you can use to request a quote for 01901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.