No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 20A |
Rated Voltage | 300V |
No. of Levels | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal |
External Length / Height | 72.5mm |
External Width | 5.1mm |
Height | 66mm |
Pitch Spacing | 5.1mm |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 300V |
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG | element14 |
Din Rail Mount Terminal Block, 4, 300 V, 20 A, 30 Awg, 12 Awg, 4 Mm Rohs Compliant: Yes |Weidmuller 018336 SAKR/35 | Newark Electronics |
Where can I find additional details, specifications and documents for a 018336 SAKR/35?
Additional datasheets, footprints and schematics for 018336 SAKR/35 are listed on our Part Details page. You can also find images and similar parts to 018336 SAKR/35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 018336 SAKR/35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 018336 SAKR/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 018336 SAKR/35 fall under?
The 018336 SAKR/35 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 018336 SAKR/35 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 018336 SAKR/35 you can contact the distributor directly for product support, shipping queries etc.
Is the 018336 SAKR/35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 018336 SAKR/35 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 018336 SAKR/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 018336 SAKR/35 often in real-time on the comparison pages.
What if I can't find stock of 018336 SAKR/35?
You can fill out our help required form which you can use to request a quote for 018336 SAKR/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.