Status: | Unknown |
---|---|
Series: | LS-1700 Series |
RoHS: | Unknown |
Operating Pressure Max | 300psi |
---|---|
Sensor Body Material | Brass |
Output Current | - |
Product Range | LS-1700 Series |
Operating Pressure Range | 0psi to 300psi |
Switch, Level, NO (Reversible), Brass, Vert., SPST, 1/8 NPT MALE, 22AWG 24" Poly | Gems Sensors 01701 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 01701?
Additional datasheets, footprints and schematics for 01701 are listed on our Part Details page. You can also find images and similar parts to 01701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01701 fall under?
The 01701 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01701 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01701 you can contact the distributor directly for product support, shipping queries etc.
Is the 01701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01701 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 01701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01701 often in real-time on the comparison pages.
What if I can't find stock of 01701?
You can fill out our help required form which you can use to request a quote for 01701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.