Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 41A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 0.5mm |
Colour | Blue |
Current Rating | 41A |
External Width | 8mm |
Pitch Spacing | 8mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 800V |
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG | element14 |
Terminal Block, Din Rail, 2 Position, 24-8Awg | Newark Electronics |
M6/8.N Screw Clamp Terminal Blocks Blue | TE Connectivity 012511813 | RS Americas |
Where can I find additional details, specifications and documents for a 012511813?
Additional datasheets, footprints and schematics for 012511813 are listed on our Part Details page. You can also find images and similar parts to 012511813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 012511813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 012511813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 012511813 fall under?
The 012511813 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 012511813 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 012511813 you can contact the distributor directly for product support, shipping queries etc.
Is the 012511813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 012511813 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 012511813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 012511813 often in real-time on the comparison pages.
What if I can't find stock of 012511813?
You can fill out our help required form which you can use to request a quote for 012511813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.