Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Voltage | 230VAC |
---|---|
Contact Current Max | 1.6A |
Operation Type | CO |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +60°C |
Electronic hygrostat,230Vac preset 65 RH | RS |
Sensor: hygrostat | Transfer Multisort Elektronik |
Electronic Hygrostat, 230Vac, Din Rail | Newark Electronics |
HYGROSTAT, ELECT, 65% RH P/SET | Farnell |
Where can I find additional details, specifications and documents for a 01246.0-00?
Additional datasheets, footprints and schematics for 01246.0-00 are listed on our Part Details page. You can also find images and similar parts to 01246.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01246.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01246.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01246.0-00 fall under?
The 01246.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01246.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01246.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01246.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01246.0-00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 01246.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01246.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01246.0-00?
You can fill out our help required form which you can use to request a quote for 01246.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.