Cabinet Thermostats
Parts from Cabinet Thermostats Category

THERMOSTAT, NC, 120VAC, -4 TO 120DEG F; Operating Voltage:120VAC; Contact Current Max:8A; Operation Type:NC; Operating Temperature Min:-4°F; Operating Temperature Max:140°F; Product Range:ETR 011 Series RoHS Compliant: Yes

THERMOSTAT, NO, 120VAC, -10 TO 50DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Product Range:KTS 011 Series RoHS Compliant: Yes



THERMOSTAT, NC, 120VAC, 14 TO 122DEG F; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NC; Operating Temperature Min:14°F; Operating Temperature Max:122°F; Product Range:KTO 011 Series RoHS Compliant: Yes

THERMOSTAT, NC, 120VAC, 20 TO 80DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NC; Operating Temperature Min:20°C; Operating Temperature Max:80°C; Product Range:KTO 011 Series RoHS Compliant: Yes

THERMOSTAT, NC, 250VAC, 10A; Operating Voltage:250V; Contact Current Max:10A; Operation Type:NC; Operating Temperature Min:-60°C; Operating Temperature Max:85°C; Product Range:REx 011 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes



Thermostat, 250 VAC, 10 A, NO, -45 C, 80 C RoHS Compliant: Yes

Thermostat, 250 VAC, 10 A, NC, -45 C, 80 C RoHS Compliant: Yes

THERMOSTAT, NC, 120VAC, -10 TO 50DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NC; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Product Range:KTO 011 Series RoHS Compliant: Yes

THERMOSTAT, NO, 120VAC, -15 TO 45DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-15°C; Operating Temperature Max:45°C; Product Range:KTS 011 Series RoHS Compliant: Yes

THERMO HYGROSTAT, 1NO, 10A, 230V; Operating Voltage:230V; Contact Current Max:10A; Operation Type:NO; Operating Temperature Min:10°C; Operating Temperature Max:60°C; Product Range:7T Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MECHANICAL THERMOSTAT, SPDT, 40-140DEG F; Operating Voltage:120VAC; Contact Current Max:-; Operation Type:NC / NO; Operating Temperature Min:40°F; Operating Temperature Max:140°F; Product Range:FZK 011 Series RoHS Compliant: Yes

THERMOSTAT, NO, 15A, 56VDC; Operating Voltage:56VDC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:40°C; Product Range:DCM 010 Series

THERMOSTAT, NO, 13A, 56VDC; Operating Voltage:56VDC; Contact Current Max:13A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:50°C; Product Range:DCM 010 Series

THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCM 010 Series

THERMOSTAT, NO, 13A, 56VDC; Operating Voltage:56VDC; Contact Current Max:13A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:50°C; Product Range:DCT 010 Series

THERMOSTAT, NO, 11A, 56VDC; Operating Voltage:56VDC; Contact Current Max:11A; Operation Type:NO; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:DCT 010 Series