01170.9-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

MECHANICAL THERMOSTAT SPDT 40-140DEG F

Status: Unknown
Series: FZK 011 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.33

Distributor Stock
Logo for Farnell
Farnell
from US$93.68
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$32.33
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$86.84
-
Buy Now
Logo for element14
element14
from US$95.73
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Operating Voltage 120VAC
Contact Current Max -
Operation Type NC / NO
Operating Temperature Min 40°F
Operating Temperature Max 140°F
Product Range FZK 011 Series

Alternative Descriptions

Sensor: thermostat | Transfer Multisort Elektronik
Mechanical Thermostat, Spdt, 40-140Deg F | Newark Electronics
MECHANICAL THERMOSTAT, SPDT, 40-140DEG F | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01170.9-00?

Additional datasheets, footprints and schematics for 01170.9-00 are listed on our Part Details page. You can also find images and similar parts to 01170.9-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01170.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01170.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01170.9-00 fall under?

The 01170.9-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 01170.9-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01170.9-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 01170.9-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01170.9-00 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 01170.9-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01170.9-00 often in real-time on the comparison pages.

What if I can't find stock of 01170.9-00?

You can fill out our help required form which you can use to request a quote for 01170.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay