Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 10A |
Accuracy | +/-2 % |
Current Meter Range | 0-10 A |
Display Accuracy ± | 2% |
Meter Movement | Iron-Vane |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 01170?
Additional datasheets, footprints and schematics for 01170 are listed on our Part Details page. You can also find images and similar parts to 01170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01170 fall under?
The 01170 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 01170 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01170 you can contact the distributor directly for product support, shipping queries etc.
Is the 01170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01170 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 01170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01170 often in real-time on the comparison pages.
What if I can't find stock of 01170?
You can fill out our help required form which you can use to request a quote for 01170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.