Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 60° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 2A |
Contact Voltage DC Max | 42V |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Dielectric Strength VDC | 500V |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch, 2 Pole, 3 Pos | Newark Electronics |
SWITCH, 2 POLE, 3 POS | element14 |
Elma Electronic 01 Series Selector Switch, Non-Shorting, 2 Poles, 3 Positions, 60°, Soldering Lugs | Distrelec |
Rotary Switch 01-2x3u Au (RoHS Compliant | RS |
Where can I find additional details, specifications and documents for a 01-1234?
Additional datasheets, footprints and schematics for 01-1234 are listed on our Part Details page. You can also find images and similar parts to 01-1234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-1234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-1234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-1234 fall under?
The 01-1234 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 01-1234 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-1234 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-1234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-1234 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 01-1234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-1234 often in real-time on the comparison pages.
What if I can't find stock of 01-1234?
You can fill out our help required form which you can use to request a quote for 01-1234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.