Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | 11Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | - |
Accessory Type | Turns Counting Dial |
For Use With | Vishay 1/4" Shaft Potentiometers or Other Rotating Devices |
Turns Counting Dial, 11, 6.35Mm | Newark Electronics |
TURNS COUNTING DIAL, 11, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a 011-1-11?
Additional datasheets, footprints and schematics for 011-1-11 are listed on our Part Details page. You can also find images and similar parts to 011-1-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011-1-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011-1-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011-1-11 fall under?
The 011-1-11 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011-1-11 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011-1-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 011-1-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011-1-11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011-1-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011-1-11 often in real-time on the comparison pages.
What if I can't find stock of 011-1-11?
You can fill out our help required form which you can use to request a quote for 011-1-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.