01045.5512-00 Switches, Relays & Solenoids by Marquardt USA

MICROSWITCH LEVER SPDT 6A 250VAC

Status: Unknown
Series: 1045 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.22

Distributor Stock
Logo for Farnell
Farnell
from US$4.22
67
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
67
in stock
Buy Now
Logo for element14
element14
from US$5.37
67
in stock
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 6A
Contact Voltage DC Nom -
Product Range 1045 Series
Contact Voltage AC Nom 250V
Operating Force Max 2N
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Microswitch, Lever, Spdt, 6A, 250Vac | Newark Electronics
MICROSWITCH, LEVER, SPDT, 6A, 250VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01045.5512-00?

Additional datasheets, footprints and schematics for 01045.5512-00 are listed on our Part Details page. You can also find images and similar parts to 01045.5512-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01045.5512-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01045.5512-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01045.5512-00 fall under?

The 01045.5512-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 01045.5512-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01045.5512-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 01045.5512-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01045.5512-00 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01045.5512-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01045.5512-00 often in real-time on the comparison pages.

What if I can't find stock of 01045.5512-00?

You can fill out our help required form which you can use to request a quote for 01045.5512-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay