Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Drill Bit Size Metric | - |
---|---|
Drill Bit Size Imperial | 3/16" |
Effective Length | 52mm |
Overall Length | 86mm |
Product Range | - |
Drill Bit Type | Twist / Jobber |
Drill Point Diameter | 4.76mm |
External Diameter | 3/16" |
Material | HSS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | Mueller Electric BU-60CS, BU-62-0, BU-62-2 Test Clips and Insulators |
---|---|
RoHS Compliant | Yes |
8 Items: BU-60CS-0, BU-62-0, BU-62-2 Cl | RS |
Crocodile clip | Transfer Multisort Elektronik |
Clip/Insulator Kit, Alligator | Newark Electronics |
8 Items: BU-60CS-0, BU-62-0, BU-62-2 Clips, Retail Pack | Mueller 010012 | RS Americas |
Where can I find additional details, specifications and documents for a 010012?
Additional datasheets, footprints and schematics for 010012 are listed on our Part Details page. You can also find images and similar parts to 010012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010012 fall under?
The 010012 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to 010012 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010012 you can contact the distributor directly for product support, shipping queries etc.
Is the 010012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010012 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 010012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010012 often in real-time on the comparison pages.
What if I can't find stock of 010012?
You can fill out our help required form which you can use to request a quote for 010012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.