Status: | Unknown |
---|---|
Series: | BU-30 |
RoHS: | Unknown |
Prices starting from US$2.76
Connector Type | Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 3/16" |
Insulator Colour | Black Red |
Product Range | BU-30 |
Steel Mini Alligator Clip Pack - Four Clips And Insulators | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
MINI ALLIGATOR CLIP PACK, 8 PC, 5A | element14 |
Items:BU-30 x4 BU-32-0 x2 BU-32-2x2 Clips Retail Pack 8 | Mueller 010004 | RS Americas |
Where can I find additional details, specifications and documents for a 010004?
Additional datasheets, footprints and schematics for 010004 are listed on our Part Details page. You can also find images and similar parts to 010004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010004 fall under?
The 010004 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 010004 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010004 you can contact the distributor directly for product support, shipping queries etc.
Is the 010004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010004 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 010004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010004 often in real-time on the comparison pages.
What if I can't find stock of 010004?
You can fill out our help required form which you can use to request a quote for 010004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.