Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 3mm |
No. of Rows | 1Rows |
No. of Contacts | 3Contacts |
Connector Mounting | Surface Mount Right Angle |
Product Range | 9296 Series |
Contact Material | Phosphor Bronze |
Gender | Socket |
RoHS Compliant | Yes |
3 Position Single Row 20 to 26 AWG Horizontal Poke Home Connector | Future Electronics |
Fye Industrial - Falcon/T&r Rohs Compliant: Yes |Kyocera Avx 009296003202906 | Newark Electronics |
Conn Wire to Board F 3 POS 3mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 009296003202906.?
Additional datasheets, footprints and schematics for 009296003202906. are listed on our Part Details page. You can also find images and similar parts to 009296003202906. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009296003202906. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009296003202906. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009296003202906. fall under?
The 009296003202906. is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 009296003202906. when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009296003202906. you can contact the distributor directly for product support, shipping queries etc.
Is the 009296003202906. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 009296003202906. have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 009296003202906..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009296003202906. often in real-time on the comparison pages.
What if I can't find stock of 009296003202906.?
You can fill out our help required form which you can use to request a quote for 009296003202906. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.