Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | 9176 Series |
Contact Termination Type | Surface Mount |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Wire Size AWG Max | 18AWG |
01P IDC CAP FOR AWG 20 WHITE | Rutronik |
Wire-To-Board Connector, 18 Awg, 9176 Series, Surface Mount, Receptacle, 1, Tin Plated Contacts Rohs Compliant: Yes |Kyocera Avx 009176001701106 | Newark Electronics |
9176 Series 1 Position 18 AWG Capped IDC Connector | Future Electronics |
ELC009176001701106 | Avnet America |
Where can I find additional details, specifications and documents for a 009176001701106?
Additional datasheets, footprints and schematics for 009176001701106 are listed on our Part Details page. You can also find images and similar parts to 009176001701106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176001701106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176001701106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176001701106 fall under?
The 009176001701106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009176001701106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176001701106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176001701106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176001701106 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 009176001701106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176001701106 often in real-time on the comparison pages.
What if I can't find stock of 009176001701106?
You can fill out our help required form which you can use to request a quote for 009176001701106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.